AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120626D580DP

Description
Win Source Part Number: 1360866-VC120626D580 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 500 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 18 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 120 A Energy: 0.4J
Request a Quote Datasheet
Description
Win Source Part Number: 1360866-VC120626D580 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 500 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 18 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 120 A Energy: 0.4J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360866-VC120626D580DP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360866-VC120626D580DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360866-VC120626D580DP
Win Source Part Number: 1360866-VC120626D580 DP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TransGuard® Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCV HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 500 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 18 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31.05 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 37.95 V Current - Surge: 120 A Energy: 0.4J

Win Source Part Number: 1360866-VC120626D580DP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TransGuard®
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 500 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 18 V
Maximum DC Volts: 26 V
Varistor Voltage (Min): 31.05 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 37.95 V
Current - Surge: 120 A
Energy: 0.4J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC120626D580DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC120626D580DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120626D580DP
VARISTOR 34.5V 120A 1206

VARISTOR 34.5V 120A 1206

Supplier's Site
Varistors, MOVs - VC120626D580DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC120626D580DP
Varistors, MOVs VC120626D580DP
VARISTOR 34.5V 120A 1206

VARISTOR 34.5V 120A 1206

Supplier's Site Datasheet
Varistor, Transguard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 60 V Rohs Compliant Kyocera Avx - 59M7671 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Transguard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 60 V Rohs Compliant Kyocera Avx
59M7671
Varistor, Transguard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 60 V Rohs Compliant Kyocera Avx 59M7671
Varistor, TransGuard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 60 V RoHS Compliant: Yes

Varistor, TransGuard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 60 V RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 34.5V, 60V, 1206; Voltage Rating Vac Kyocera Avx - 35K2040 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 34.5V, 60V, 1206; Voltage Rating Vac Kyocera Avx
35K2040
Varistor, 34.5V, 60V, 1206; Voltage Rating Vac Kyocera Avx 35K2040
VARISTOR, 34.5V, 60V, 1206; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:500pFRoHS Compliant: Yes

VARISTOR, 34.5V, 60V, 1206; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:500pFRoHS Compliant: Yes

Supplier's Site
Varistor, 34.5V, 60V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 16R1256 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 34.5V, 60V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
16R1256
Varistor, 34.5V, 60V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 16R1256
VARISTOR, 34.5V, 60V, 1206, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 34.5V, 60V, 1206, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 1360866-VC120626D580DP VC120626D580DP VC120626D580DP 59M7671 35K2040
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Transguard Series, 26 V, 120 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 60 V Rohs Compliant Kyocera Avx Varistor, 34.5V, 60V, 1206; Voltage Rating Vac Kyocera Avx
Package 1206 (3216 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data