Manufacturer: Littelfuse Inc.
Win Source Part Number: 938529-V5.5MLA0402LN
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8533.40.4000
Other Part Number: F2259DKR, V55MLA0402LNR, F2259TR, V5.5MLA0402LNH, F2259CT
VARISTOR 18.7V 20A 0402
VARISTOR 18.7V 20A 0402
VARISTOR, 5.5V, 21V, 0402; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:39V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Peak Energy (10/1000uS):50mJ RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 938529-V5.5MLA0402LNR | V5.5MLA0402LNR | V5.5MLA0402LNR | 05M1823 |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA0402LNR | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5.5V, 21V, 0402; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |