ODG (Origin Data Global) Datasheets for Compression Springs
Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.
Compression Springs: Learn more
| Product Name | Notes |
|---|---|
| -25⊥~+85⊥ Nickel Spring steel Button And Strip Battery Connector ROHS | |
| Battery box -10⊥~+100⊥ Nickel Spring steel 18650 Button And Strip Battery Connector ROHS | |
| Battery box -10⊥~+100⊥ Nickel Spring steel Size 5 Button And Strip Battery Connector ROHS | |
| Blade/Spring Clip Connector -40⊥~+105⊥ Plugin Button And Strip Battery Connector ROHS | |
| Blade/Spring Clip Connector -40⊥~+85⊥ Plugin Button And Strip Battery Connector ROHS | |
| Blade/Spring Clip Connector -40⊥~+85⊥ SMD Button And Strip Battery Connector ROHS | |
| Blade/Spring Clip Connector -55⊥~+125⊥ SMD Button And Strip Battery Connector ROHS | |
| Brass 12V -40⊥~+85⊥ 2A Gold Pogo Pin Spring Probe Connector ROHS | |
| BRUSH SPRING KIT | |
| Contact / elastic device Nickel Spring steel SMD Button And Strip Battery Connector ROHS | |
| FILTER SPRING | |
| Nickel Spring steel CR21700 Plugin Button And Strip Battery Connector ROHS | |
| Nickel Spring steel No. 7 Button And Strip Battery Connector ROHS | |
| Nickel Spring steel No. 7 Plugin Button And Strip Battery Connector ROHS | |
| Nickel Spring steel No. 7 SMD Button And Strip Battery Connector ROHS | |
| Nickel Spring steel Plugin Button And Strip Battery Connector ROHS | |
| Nickel Spring steel Size 5 Button And Strip Battery Connector ROHS | |
| Nickel Spring steel Size 5 Plugin Button And Strip Battery Connector ROHS | |
| Nickel Spring steel SMD Button And Strip Battery Connector ROHS | |
| outer Hex bolt flat spring pad tri-combination | |
| phillips small pan head screw and spring pad combination | |
| Pogo Pin Spring Probe Connector ROHS | |
| Press spring | |
| R-type spring pin | |
| Safety Controllers Safety module, Harmony Safety Automation, Cat.4, potential free NC/NC, NO/NC, PNP/PNP, 24v AC/DC, spring | |
| Springs | |
| Torsion spring |