VARISTOR 360V 1.2KA DISC 7MM
VARISTOR, 20.0J, 230VAC; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:LA Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 360V 1.2KA DISC 7MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V230LA4P | 93K1240 | V230LA4P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 20.0J, 230Vac; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Through Hole |