Vishay Intertechnology, Inc. Schottky 80V 10A Diode and Rectifier V10P8-M3/86A

Description
Diode Schottky 80V 10A 3-Pin(2+Tab) SMPC T/R Product overview: V10P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P8-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 80V 10A 3-Pin(2+Tab) SMPC T/R Product overview: V10P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P8-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 10A Diode and Rectifier - 280-V10P8-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 10A Diode and Rectifier
280-V10P8-M3/86A
Schottky 80V 10A Diode and Rectifier 280-V10P8-M3/86A
Diode Schottky 80V 10A 3-Pin(2+Tab) SMPC T/R Product overview: V10P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P8-M3/86A can be used for catalog matching and distributor lookup.

Diode Schottky 80V 10A 3-Pin(2+Tab) SMPC T/R Product overview: V10P8-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P8-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P8-M3/86A - 798950-V10P8-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P8-M3/86A
798950-V10P8-M3/86A
Diodes, Rectifiers - Single - V10P8-M3/86A 798950-V10P8-M3/86A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798950-V10P8-M3/86A Series: Automotive, AEC-Q101, eSMP, TMBS Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3.9A Current - Reverse Leakage @ Vr: 800μA @ 80V Operating Temperature - Junction: -40°C ~ 150°C Family Name: V10P8 Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): V10P8HM3_A/H ; V10P8HM3_A/I; V10P8HM3/86A; V10P8HM3/87A; Introduction Date: July 05, 2014 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798950-V10P8-M3/86A
Series: Automotive, AEC-Q101, eSMP, TMBS
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3.9A
Current - Reverse Leakage @ Vr: 800μA @ 80V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: V10P8
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 680mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): V10P8HM3_A/H ; V10P8HM3_A/I; V10P8HM3/86A; V10P8HM3/87A;
Introduction Date: July 05, 2014
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - 112-V10P8-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 80V 10A TO277A

DIODE SCHOTTKY 80V 10A TO277A

Buy Now Datasheet
Single Diodes - 112-V10P8-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 80V 3.9A Surface Mount TO-277A (SMPC)

Diode Schottky 80V 3.9A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V10P8-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 80V 10A TO277A

DIODE SCHOTTKY 80V 10A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P8-M3/86A
Schottky Diodes & Rectifiers V10P8-M3/86A
Schottky Diodes & Rectifiers 10A, 80V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A, 80V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P8-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P8-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P8-M3/86A
DIODE SCHOTTKY 80V 10A TO277A

DIODE SCHOTTKY 80V 10A TO277A

Supplier's Site
Single Diodes - V10P8-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V10P8-M3/86A
Single Diodes V10P8-M3/86A
DIODE SCHOTTKY 80V 10A TO277A

DIODE SCHOTTKY 80V 10A TO277A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-V10P8-M3/86A 798950-V10P8-M3/86A 112-V10P8-M3/86ACT-ND V10P8-M3/86A V10P8-M3/86A V10P8-M3/86A
Product Name Schottky 80V 10A Diode and Rectifier Diodes, Rectifiers - Single - V10P8-M3/86A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel TO-277A-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data