Win Source Part Number: 1103737-VBT6045CBP-E
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 30 A
Current - Reverse Leakage @ Vr: 3 mA @ 45 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Alternative Parts (Cross-Reference): VBT6045C-E3/8W; VB60100C-E3/4W; VBT3045BP-E3/4W; FERD30M45CG-TR; FERD40H100SG-TR; STTH302RL;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VBT6045CBP-E3/4WGI,V
Base Product Number: VBT6045
VISHAY VBT6045CBP-E3/4W Schottky Rectifier, Dual Common Cathode, 45 V, 60 A, TO-263AB, 3 Pins, 640 mV Product overview: VBT6045CBP-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 4W, 45 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 4W, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT6045CBP-E3/4W
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 30A TO263AB
Schottky Diodes & Rectifiers 60A 45V Schottky PV Solar Bypass
DIODE, SCHOTTKY, 60A, 45V, TO-263AB-3; Repetitive Peak Reverse Voltage:45V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:640mV RoHS Compliant: Yes
DIODE SCHOTTKY 60A 45V TO-263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1103737-VBT6045CBP-E3/4W | 280-VBT6045CBP-E3/4W | VBT6045CBP-E3/4WGI-ND | VBT6045CBP-E3/4W | VBT6045CBP-E3/4W | 82T9763 | VBT6045CBP-E3/4W |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 4W 45 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 60A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay | Diode Arrays |
| Diode Type | Schottky; Schottky | ||||||
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts | 0.6400 volts | |||
| VR | 45 volts | ||||||
| IR | 0.0030 mA | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |