Vishay Precision Group Single Diodes VBT2045BP-E3/8W

Description
Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VBT2045BP-E3/8WTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VBT2045BP-E3/8WDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - VBT2045BP-E3/8WCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
20 A 45 V Diode and Rectifier - 280-VBT2045BP-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 A 45 V Diode and Rectifier
280-VBT2045BP-E3/8W
20 A 45 V Diode and Rectifier 280-VBT2045BP-E3/8W
DIODE 20 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT2045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045BP-E3/8W can be used for catalog matching and distributor lookup.

DIODE 20 A, 45 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: VBT2045BP-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT2045BP-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 20A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay - 05W5892 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 20A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay
05W5892
Diode, Schottky, 20A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay 05W5892
DIODE, SCHOTTKY, 20A, 45V, TO-263AB-3; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:660mV; Forward Surge Current:160A RoHS Compliant: Yes

DIODE, SCHOTTKY, 20A, 45V, TO-263AB-3; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:660mV; Forward Surge Current:160A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT2045BP-E3/8W
Schottky Diodes & Rectifiers VBT2045BP-E3/8W
Schottky Diodes & Rectifiers 20A 45V Schottky PV Solar Bypass

Schottky Diodes & Rectifiers 20A 45V Schottky PV Solar Bypass

Buy Now Datasheet
Single Diodes - VBT2045BP-E3/8W - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VBT2045BP-E3/8W
Single Diodes VBT2045BP-E3/8W
DIODE SCHOTTKY 45V 20A TO263AB

DIODE SCHOTTKY 45V 20A TO263AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number VBT2045BP-E3/8WTR-ND 280-VBT2045BP-E3/8W 05W5892 VBT2045BP-E3/8W VBT2045BP-E3/8W
Product Name Single Diodes 20 A 45 V Diode and Rectifier Diode, Schottky, 20A, 45V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Single Diodes
Tj 200 C (392 F) -40 C (-40 F)
Package Tape and Reel TO-263AB TO-263AB-2 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data