Win Source Part Number: 1361114-V250LA40CP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: C-III
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 7000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 250 V
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 10 kA
Energy: 300J
METAL OXIDE VARISTOR, 354V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA; Peak Energy (2mS):300J RoHS Compliant: Yes
VARISTOR 390V 10KA DISC 20MM
VARISTOR 390V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361114-V250LA40CP | 58K7416 | V250LA40CP | V250LA40CP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 354V 650V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |