Diode Schottky 50V 4A Surface Mount DO-221BC (SMPA)
Diode Schottky 50V 4A Surface Mount DO-221BC (SMPA)
Diode Schottky 50V 4A Surface Mount DO-221BC (SMPA)
DIODE SCHOTTKY 50V 4A DO221BC Product overview: V8PAL50-M3/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PAL50-M3/I can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 4A DO221BC
DIODE, SCHOTTKY, 8A, 50V, DO-221BC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:8A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 50V, 8A, DO-221BC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:8A; Diode Configuration:Single
DIODE SCHOTTKY 50V 4A DO221BC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | V8PAL50-M3/ICT-ND | 280-V8PAL50-M3/I | V8PAL50-M3/I | 38X6016 | 62X5416 | V8PAL50-M3/I |
| Product Name | Single Diodes | Schottky 50V 4A Diode and Rectifier | Single Diodes | Diode, Schottky, 8A, 50V, Do-221Bc; Repetitive Peak Reverse Voltage Vishay | Schottky Rectifier, 50V, 8A, Do-221Bc; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | Tape & Reel (TR) | SMA; DO-221BC, SMA Flat Leads Exposed Pad | DO-221BC | DO-221BC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.4300 volts | 0.5700 volts | 0.5700 volts | 0.4300 volts |