VARISTOR 18.7V 30A 0603
VARISTOR, MLV, 34.5V, 0603; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge CurrentRoHS Compliant: Yes
VARISTOR, 34.5V, 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 18.7V 30A 0603
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | V14MLA0603NH | 38AC2535 | 98B2308 | V14MLA0603NH |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 34.5V, 0603; Voltage Rating Vac Littelfuse | Varistor, 34.5V, 0603; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Surface Mount, MLCV |