VARISTOR 36V 2KA RADIAL BOX
METAL OXIDE VARISTOR, 31V, 63V; Voltage Rating VAC:23V; Voltage Rating VDC:31V; Product Range:RA Series; Clamping Voltage Vc Max:63V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°CRoHS Compliant: No
VARISTOR 36V 2KA RADIAL BOX
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V36RA22 | 09F2212 | V36RA22 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 31V, 63V; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Through Hole |