VARISTOR 390V 4.5KA DISC 14MM
Varistor, MOV, LA Series, 330 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 650 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 330V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:500pF RoHS Compliant: Yes
VARISTOR 390V 4.5KA DISC 14MM
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | V250LA20AP | 93K1249 | V250LA20AP |
| Product Name | Varistors, MOVs | Varistor, Mov, La Series, 330 V, 4.5 Ka, Disc 14Mm, Metal Oxide Varistor (Mov), 650 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |