13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
13V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 13VC 8-SO Product overview: USB50805CE3/TR7 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-USB50805CE3/TR7 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13VC 8-SO
TVS DIODE 5VWM 13VC 8-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-USB50805CE3/TR7CT-ND | 144-USB50805CE3/TR7 | USB50805CE3/TR7 | USB50805CE3/TR7 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SO | 8-SOIC (0.154", 3.90mm Width) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 13 volts | 13 volts | 13 volts | |
| VBR | 6 volts | 6 volts | 6 volts |