Win Source Part Number: 1361099-V14MLA0805LN
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: Automotive, AEC-Q200, MLA AUTO
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 320 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 15.9 V
Varistor Voltage (Typ): 36.2 V
Varistor Voltage (Max): 20.3 V
Current - Surge: 40 A
Energy: 0.1J
VARISTOR 36.2V 40A 0805
VARISTOR, AUTOMOTIVE, 0805, 14VDC; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 36.2V 40A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361099-V14MLA0805LNHAUTO | V14MLA0805LNHAUTO | 28T0152 | V14MLA0805LNHAUTO |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Automotive, 0805, 14Vdc; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |