VARISTOR 47V 1.2KA 2220
VARISTOR, 34V, 77V, 2220, FULL REEL; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:Automotive Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
VARISTOR, 34V, 77V, 2220; Voltage Rating VAC:30V; Voltage Rating VDC:34V; Product Range:Automotive Series; Clamping Voltage Vc Max:77V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:4000pFRoHS Compliant: Yes
VARISTOR 47V 1.2KA 2220
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VC15MA0340KBA | 54J9610 | 60R6109 | VC15MA0340KBA |
| Product Name | Varistors, MOVs | Varistor, 34V, 77V, 2220, Full Reel; Voltage Rating Vac Kyocera Avx | Varistor, 34V, 77V, 2220; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |