Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single V1FM10-M3/H

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324211-V1FM10-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 95pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DO-219AB (SMF) Case / Package: DO-219AB ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-V1FM10-M3/HTR,11 2-V1FM10-M3/HDKR,112 -V1FM10-M3/HCT Base Product Number: V1FM10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324211-V1FM10-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 95pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DO-219AB (SMF) Case / Package: DO-219AB ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-V1FM10-M3/HTR,11 2-V1FM10-M3/HDKR,112 -V1FM10-M3/HCT Base Product Number: V1FM10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324211-V1FM10-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324211-V1FM10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324211-V1FM10-M3/H
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324211-V1FM10-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 95pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: DO-219AB (SMF) Case / Package: DO-219AB ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-V1FM10-M3/HTR,11 2-V1FM10-M3/HDKR,112 -V1FM10-M3/HCT Base Product Number: V1FM10 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324211-V1FM10-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 95pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DO-219AB (SMF)
Case / Package: DO-219AB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-V1FM10-M3/HTR,112-V1FM10-M3/HDKR,112-V1FM10-M3/HCT
Base Product Number: V1FM10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 112-V1FM10-M3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-V1FM10-M3/HCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-V1FM10-M3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diode and Rectifier - 280-V1FM10-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V1FM10-M3/H
Diode and Rectifier 280-V1FM10-M3/H
Rectifier Diode, Product overview: V1FM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1FM10-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: V1FM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1FM10-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rect, Single, 100V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 98AC7623 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay
98AC7623
Schottky Rect, Single, 100V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay 98AC7623
SCHOTTKY RECT, SINGLE, 100V, 1A, DO219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:770mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, 1A, DO219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage VF Max:770mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V1FM10-M3/H
Schottky Diodes & Rectifiers V1FM10-M3/H
Schottky Diodes & Rectifiers 100V 1A SMF(DO-219AB)

Schottky Diodes & Rectifiers 100V 1A SMF(DO-219AB)

Buy Now Datasheet
Single Diodes - V1FM10-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V1FM10-M3/H
Single Diodes V1FM10-M3/H
DIODE SCHOTTKY 100V 1A DO219AB

DIODE SCHOTTKY 100V 1A DO219AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V1FM10-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V1FM10-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V1FM10-M3/H
DIODE SCHOTTKY 100V 1A DO219AB

DIODE SCHOTTKY 100V 1A DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1324211-V1FM10-M3/H 112-V1FM10-M3/HTR-ND 280-V1FM10-M3/H 98AC7623 V1FM10-M3/H V1FM10-M3/H V1FM10-M3/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode and Rectifier Schottky Rect, Single, 100V, 1A, Do219Ab; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-219AB DO-219AB DO-219AB-2 DO-219AB
RoHS Compliant RoHS RoHS RoHS
VF 0.7700 volts 0.7700 volts 0.7700 volts 0.7700 volts
Unlock Full Specs
to access all available technical data