Bridge Rectifier Single Phase Standard 600V Chassis Mount ECO-PAC1
Bridge Rectifiers 55 Amps 600V
BRIDGE RECT 1P 600V 68A ECO-PAC1
BRIDGE RECT 1P 600V 68A ECO-PAC1
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | VBE55-06NO7-ND | VBE55-06NO7 | VBE55-06NO7 | VBE55-06NO7 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | ECO-PAC1 | ECO-PAC 1 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |