METAL OXIDE VARISTOR, 369V 710V SMD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:CH Series; Clamping Voltage Vc Max:710V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Varistor, MOV, CH Series, 369 V, 250 A, 3220 [8552 Metric], Metal Oxide Varistor (MOV), 710 V RoHS Compliant: Yes
VARISTOR 430V 250A 2SMD NO LEAD
VARISTOR 430V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 09F2256 | V430CH8 | V430CH8 |
| Product Name | Metal Oxide Varistor, 369V 710V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |