Manufacturer: AVX Corporation
Win Source Part Number: 844119-VC080503A100R
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-11136-1, 478-11136-2, 478-11136-6, VC080503A100RP-ND
VARISTOR, 5V, 12V, 0805, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR 5V 40A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 844119-VC080503A100RP | 54J9527 | VC080503A100RP | VC080503A100RP |
| Product Name | TVS - TVS - Varistors, MOVs - VC080503A100RP | Varistor, 5V, 12V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |