VARISTOR 41V 120A AXIAL
VARISTOR 41V 120A AXIAL
VARISTOR, 41V, 67V, 1000; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
VARISTOR, 41V, 67V, 1000; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VA100030D650DL | VA100030D650DL | 54J9481 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 41V, 67V, 1000; Voltage Rating Vac Kyocera Avx |
| Package | Through Hole |