Win Source Part Number: 1361092-V10E625P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 625 V
Maximum DC Volts: 825 V
Varistor Voltage (Min): 900 V
Varistor Voltage (Typ): 1 kV
Varistor Voltage (Max): 1.1 kV
Current - Surge: 3.5 kA
Energy: 100J
VARISTOR 1KV 3.5KA DISC 10MM
VARISTOR 1KV 3.5KA DISC 10MM
METAL OXIDE VARISTOR, 825V, 1.65KV, RADIAL; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:3.5kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361092-V10E625P | V10E625P | V10E625P | 58K7175 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 825V, 1.65Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 10mm | Through Hole |