ODG (Origin Data Global) Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| 115/230V INPUT 6VA VA 50/60HZ TR | |
| 115V INPUT 1.1VA 50/60HZ TRANSFO | |
| 2.3VA ENCAPSULATED TRANSFORMER 5 | |
| 230V INPUT 0.6VA ENCAPSULATED TR | |
| PWR XFMR LAMINATED 2.4VA TH | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 30VA TH | |
| PWR XFMR LAMINATED 6.0VA TH | |
| PWR XFMR LAMINATED 6VA TH | |
| PWR XFMR PUSH PULL 547UH | |
| TRANSF ISO 25UH PUSH PULL 1:1.78 | |
| Transformer, for ADM2485, 5-6V, |