Manufacturer: AVX Corporation
Win Source Part Number: 938546-VC080514A300D
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2509-6, 478-2509-1, 478-2509-2
VARISTOR, 18.5V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:325pF RoHS Compliant: Yes
VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Varistor, TransGuard Series, 14 V, 40 A, 0805 [2012 Metric], Multilayer Varistor (MLV), 30 V RoHS Compliant: Yes
VARISTOR 18.5V 40A 0805
VARISTOR 18.5V 40A 0805
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 938546-VC080514A300DP | 35K2038 | VC080514A300DP | VC080514A300DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC080514A300DP | Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |