60A 100V Schottky Rectifier Diode, TO-263-3, Surface Mount Product overview: V60D100C-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60D100C-M3/I can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 100V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Manufacturer: Vishay
Win Source Part Number: 902467-V60D100C-M3/I
Series: eSMP®, TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: V60D100
Categories: Discrete Semiconductor Products
Case / Package: SMPD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V60D100C-M3/IGIDKR, V60D100C-M3/IGICT, V60D100C-M3/IGITR
DIODE ARR SCHOTT 100V 30A SMPD
Schottky Diodes & Rectifiers 60A 100V TrenchMOS
DIODE, SCHOTTKY, 60A, 100V, TO-263AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:810mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 60A, 100V, TO-263AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage Max:810mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 100V SMPD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 280-V60D100C-M3/I | V60D100C-M3/IGIDKR-ND | 902467-V60D100C-M3/I | V60D100C-M3/I | V60D100C-M3/I | 38X6008 | V60D100C-M3/I |
| Product Name | Schottky SMD 60A 100V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - V60D100C-M3/I | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, 60A, 100V, To-263Ac; Repetitive Peak Reverse Voltage Vishay | Diode Arrays |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD | TO-263AC-3 | TO-263AC | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), Variant | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 30 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Arrangement | Common Catode | Common Catode |