Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V120MLA1210NH

Description
Win Source Part Number: 968224-V120MLA1210NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 80 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 125 A Maximum AC Volts: 107 V Maximum DC Volts: 120 V Energy: 2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3831CT,V120MLA1210N H-ND,F3831DKR,F3831T R
Request a Quote Datasheet
Description
Win Source Part Number: 968224-V120MLA1210NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 80 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 125 A Maximum AC Volts: 107 V Maximum DC Volts: 120 V Energy: 2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3831CT,V120MLA1210N H-ND,F3831DKR,F3831T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 968224-V120MLA1210NH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
968224-V120MLA1210NH
Circuit Protection - TVS - Varistors, MOVs 968224-V120MLA1210NH
Win Source Part Number: 968224-V120MLA1210NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 1,000 Capacitance @ Frequency: 80 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 125 A Maximum AC Volts: 107 V Maximum DC Volts: 120 V Energy: 2J Mounting Type: Surface Mount, MLCV Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3831CT,V120MLA1210N H-ND,F3831DKR,F3831T R

Win Source Part Number: 968224-V120MLA1210NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 80 pF @ 1 MHz
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 125 A
Maximum AC Volts: 107 V
Maximum DC Volts: 120 V
Energy: 2J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3831CT,V120MLA1210NH-ND,F3831DKR,F3831TR

Buy Now Datasheet
Varistor, 120V, 260V, 1210, Full Reel; Voltage Rating Vac Littelfuse - 75C8070 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 260V, 1210, Full Reel; Voltage Rating Vac Littelfuse
75C8070
Varistor, 120V, 260V, 1210, Full Reel; Voltage Rating Vac Littelfuse 75C8070
VARISTOR, 120V, 260V, 1210, FULL REEL; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A RoHS Compliant: Yes

VARISTOR, 120V, 260V, 1210, FULL REEL; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A RoHS Compliant: Yes

Supplier's Site
Varistor, Mla Series, 120 V, 125 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 260 V Rohs Compliant Littelfuse - 80R8726 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mla Series, 120 V, 125 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 260 V Rohs Compliant Littelfuse
80R8726
Varistor, Mla Series, 120 V, 125 A, 1210 [3225 Metric], Multilayer Varistor (Mlv), 260 V Rohs Compliant Littelfuse 80R8726
Varistor, MLA Series, 120 V, 125 A, 1210 [3225 Metric], Multilayer Varistor (MLV), 260 V RoHS Compliant: Yes

Varistor, MLA Series, 120 V, 125 A, 1210 [3225 Metric], Multilayer Varistor (MLV), 260 V RoHS Compliant: Yes

Supplier's Site
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse - 29R0826 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse
29R0826
Varistor, 120V, 260V, 1210; Voltage Rating Vac Littelfuse 29R0826
VARISTOR, 120V, 260V, 1210; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A; Capacitance, Cd:80pF RoHS Compliant: Yes

VARISTOR, 120V, 260V, 1210; Voltage Rating VAC:107V; Voltage Rating VDC:120V; Product Range:MLA Series; Clamping Voltage Vc Max:260V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:125A; Capacitance, Cd:80pF RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V120MLA1210NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V120MLA1210NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V120MLA1210NH
VARISTOR 150V 125A 1210

VARISTOR 150V 125A 1210

Supplier's Site
Varistors, MOVs - V120MLA1210NH - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V120MLA1210NH
Varistors, MOVs V120MLA1210NH
VARISTOR 150V 125A 1210

VARISTOR 150V 125A 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 968224-V120MLA1210NH 75C8070 V120MLA1210NH V120MLA1210NH
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, 120V, 260V, 1210, Full Reel; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
Package 1210 (3225 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data