VARISTOR, 18V, 50V, 0402, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:15A RoHS Compliant: Yes
VARISTOR 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 54J9490 | VC04LC18V500WP | VC04LC18V500WP |
| Product Name | Varistor, 18V, 50V, 0402, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |