Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278951-V320LA40CP
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 10kA
Maximum AC Volts: 320V
Energy: 345J
Varistor Voltage: 510V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 20mm
Varistor Voltage (Minimum): 462V
Varistor Voltage (Maximum): 558V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 7000pF at 1MHz
VARISTOR, MOV, 850V, DISC 20MM; Voltage Rating VAC:320V; Voltage Rating V DC:-; Product Range:C-III Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
METAL OXIDE VARISTOR, 420V 850V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:850V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA; Peak Energy (2mS):345J RoHS Compliant: Yes
VARISTOR 510V 10KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278951-V320LA40CP | 38AC2549 | V320LA40CP | V320LA40CP |
| Product Name | TVS - TVS - Varistors, MOVs - V320LA40CP | Varistor, Mov, 850V, Disc 20Mm; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 10000 amps |