Win Source Part Number: 1360888-V100ZA3P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 600 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 60 V
Maximum DC Volts: 81 V
Varistor Voltage (Min): 90 V
Varistor Voltage (Typ): 100 V
Varistor Voltage (Max): 110 V
Current - Surge: 1.2 kA
Energy: 5J
VARISTOR 100V 1.2KA DISC 7MM
VARISTOR 100V 1.2KA DISC 7MM
Varistor, MOV, ZA Series, 81 V, 1.2 kA, Disc 7mm, Metal Oxide Varistor (MOV), 165 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360888-V100ZA3P | V100ZA3P | V100ZA3P | 98K2446 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, Za Series, 81 V, 1.2 Ka, Disc 7Mm, Metal Oxide Varistor (Mov), 165 V Rohs Compliant Littelfuse |
| Package | Disc 7mm | Through Hole |