Win Source Part Number: 1361126-V250LA20CP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: C-III
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 5000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 250 V
Varistor Voltage (Min): 351 V
Varistor Voltage (Typ): 390 V
Varistor Voltage (Max): 429 V
Current - Surge: 6.5 kA
Energy: 135J
VARISTOR 390V 6.5KA DISC 14MM
METAL OXIDE VARISTOR, 354V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (2mS):135J RoHS Compliant: Yes
VARISTOR 390V 6.5KA DISC 14MM
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361126-V250LA20CP | V250LA20CP | 58K7413 | V250LA20CP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 354V 650V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Disc 14mm | Through Hole |