Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V18MLE0603NH V18MLE0603NH

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116822-V18MLE0603NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 125pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116822-V18MLE0603NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 125pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V18MLE0603NH - 1116822-V18MLE0603NH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V18MLE0603NH
1116822-V18MLE0603NH
TVS - TVS - Varistors, MOVs - V18MLE0603NH 1116822-V18MLE0603NH
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116822-V18MLE0603NH Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 125pF @ 1MHz Varistor Voltage (Min): 22V Varistor Voltage (Typ): 25V Varistor Voltage (Max): 28V Maximum DC Volts: 18VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116822-V18MLE0603NH
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 125pF @ 1MHz
Varistor Voltage (Min): 22V
Varistor Voltage (Typ): 25V
Varistor Voltage (Max): 28V
Maximum DC Volts: 18VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Varistors, MOVs - V18MLE0603NH - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V18MLE0603NH
Varistors, MOVs V18MLE0603NH
VARISTOR 25V 0603

VARISTOR 25V 0603

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V18MLE0603NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V18MLE0603NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLE0603NH
VARISTOR 25V 0603

VARISTOR 25V 0603

Supplier's Site
Varistor, 18V, 50V, 0603, Full Reel; Voltage Rating Vac Littelfuse - 98B2326 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 0603, Full Reel; Voltage Rating Vac Littelfuse
98B2326
Varistor, 18V, 50V, 0603, Full Reel; Voltage Rating Vac Littelfuse 98B2326
VARISTOR, 18V, 50V, 0603, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:125pF RoHS Compliant: Yes

VARISTOR, 18V, 50V, 0603, FULL REEL; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Capacitance, Cd:125pF RoHS Compliant: Yes

Supplier's Site
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse - 06R2043 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse
06R2043
Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse 06R2043
VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 18V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLE Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1116822-V18MLE0603NH V18MLE0603NH V18MLE0603NH 98B2326 06R2043
Product Name TVS - TVS - Varistors, MOVs - V18MLE0603NH Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 18V, 50V, 0603, Full Reel; Voltage Rating Vac Littelfuse Varistor, 18V, 50V, 0603; Voltage Rating Vac Littelfuse
CT 125 pF
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
TVS Diodes - 2548553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
TVS - TVS - Diodes - SMBJ8V0CA - 895845-SMBJ8V0CA - Win Source Electronics
Specs
Package SMB; DO-214AA (SMB)
Tj -55 to 150 C (-67 to 302 F)
View Details