TVS DIODE 12VWM 26VC SOT143
TVS DIODE 12VWM 26VC SOT143
26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143
TVS DIODE 12VWM 26VC SOT143
TVS DIODE 12VWM 26VC SOT143
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-USB50412CE3/TR7DKR-ND | USB50412CE3/TR7 | USB50412CE3/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | TO-253-4, TO-253AA |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |
| VC | 26 volts | 26 volts | 26 volts |