Vishay Intertechnology, Inc. Schottky 10A 100V 277A Diode and Rectifier V10P10HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 100V 277A Diode and Rectifier - 280-V10P10HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 100V 277A Diode and Rectifier
280-V10P10HM3_A/H
Schottky 10A 100V 277A Diode and Rectifier 280-V10P10HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 10A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V10P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V10P10HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 966590-V10P10HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
966590-V10P10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 966590-V10P10HM3_A/H
Win Source Part Number: 966590-V10P10HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 100 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS12P2L-M3/86A; V12P10-M3/86A; V12P12-M3/86A; SBR12U100P5-13; SBR12U120P5-13; SBR12M120P5-13V10P10 HM3_A/H.; V10P10HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: V10P10HM3_A/H-ND,V10 P10HM3_A/HGITR,V10P1 0HM3_A/HGICT,V10P10H M3_A/HGIDKR Base Product Number: V10P10

Win Source Part Number: 966590-V10P10HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): SS12P2L-M3/86A; V12P10-M3/86A; V12P12-M3/86A; SBR12U100P5-13; SBR12U120P5-13; SBR12M120P5-13V10P10HM3_A/H.; V10P10HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: V10P10HM3_A/H-ND,V10P10HM3_A/HGITR,V10P10HM3_A/HGICT,V10P10HM3_A/HGIDKR
Base Product Number: V10P10

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P10HM3_A/H
Schottky Diodes & Rectifiers V10P10HM3_A/H
Schottky Diodes & Rectifiers 10A, 100V, SMPC, TRENCH SKY RECT.

Schottky Diodes & Rectifiers 10A, 100V, SMPC, TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P10HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers V10P10HM3_A/H
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site
Single Diodes - V10P10HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V10P10HM3_A/H
Single Diodes V10P10HM3_A/H
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site Datasheet
DIODE GEN PURP 100V 10A TO277A - 884-V10P10HM3_A/H - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 10A TO277A
884-V10P10HM3_A/H
DIODE GEN PURP 100V 10A TO277A 884-V10P10HM3_A/H
DIODE GEN PURP 100V 10A TO277A

DIODE GEN PURP 100V 10A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes General Purpose Diodes
Product Number 280-V10P10HM3_A/H V10P10HM3_A/HGITR-ND 966590-V10P10HM3_A/H V10P10HM3_A/H V10P10HM3_A/H V10P10HM3_A/H 884-V10P10HM3_A/H
Product Name Schottky 10A 100V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE GEN PURP 100V 10A TO277A
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package TO-277, 3-PowerDFN TO-277A-3 TO-277, 3-PowerDFN TO-277, 3-PowerDFN
VF 0.6800 volts 0.6800 volts 0.6800 volts 0.6800 volts
Unlock Full Specs
to access all available technical data