Win Source Part Number: 1338464-V26MLA1210H
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 1480 pF @ 1 MHz
Varistor Voltage (Min): 29.5 V
Varistor Voltage (Typ): 34 V
Varistor Voltage (Max): 38.5 V
Current - Surge: 300 A
Maximum AC Volts: 20 V
Maximum DC Volts: 26 V
Energy: 1.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Product Status: Obsolete
California Prop 65: Warning Information
VARISTOR, 26V, 60V, 1210; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):1.2J RoHS Compliant: Yes
VARISTOR 34V 300A 1210
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1338464-V26MLA1210H | 05B9057 | V26MLA1210H | V26MLA1210H |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 26V, 60V, 1210; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1210 (3225 Metric) | Surface Mount, MLCV |