Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116819-V175LA10AP
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 700pF @ 1MHz
Varistor Voltage (Min): 243V
Varistor Voltage (Typ): 270V
Varistor Voltage (Max): 297V
Current - Surge: 4.5kA
Maximum AC Volts: 175VAC
Maximum DC Volts: 225VDC
Energy: 55J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 14mm
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Safety
VARISTOR 270V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 225V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:LA Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:700pF RoHS Compliant: Yes
Varistor, MOV, LA Series, 225 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 455 V RoHS Compliant: Yes
VARISTOR 270V 4.5KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1116819-V175LA10AP | V175LA10AP | 05M1809 | V175LA10AP |
| Product Name | TVS - TVS - Varistors, MOVs - V175LA10AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 225V 455V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| IFSM | 4500 amps |