DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VB60170G-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB60170G-E3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 000098-VB60170G-E3/4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 1.02V @ 30A
Current - Reverse Leakage @ Vr: 450μA @ 170V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 170V 30A TO263AB
RECTIFIER, ULTRAFAST, 60A, 170V, TO-263AB, FULL REEL; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:170V; Average Forward Current:60A; Forward Voltage Max:1.02V; Forward Surge Current:210A; Product Range:- RoHS Compliant: Yes
Schottky Diodes & Rectifiers 60A 170V TrenchMOS
DIODE SCHOTTKY 60A 170V TO-263AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-VB60170G-E3/4W | VB60170G-E3/4WGI-ND | 000098-VB60170G-E3/4W | VB60170G-E3/4W | 66W6256 | VB60170G-E3/4W | VB60170G-E3/4W |
| Product Name | Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VB60170G-E3/4W | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Ultrafast, 60A, 170V, To-263Ab, Full Reel; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 30 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Arrangement | Common Catode |