Littelfuse, Inc. Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs V20E275PL1B1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Package: Bulk Product Status: Active Maximum DC Volts: 350 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 10 kA Energy: 190J
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Package: Bulk Product Status: Active Maximum DC Volts: 350 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 10 kA Energy: 190J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Package: Bulk Product Status: Active Maximum DC Volts: 350 V Varistor Voltage (Min): 387 V Varistor Voltage (Typ): 430 V Varistor Voltage (Max): 473 V Current - Surge: 10 kA Energy: 190J

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Package: Bulk
Product Status: Active
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 10 kA
Energy: 190J

Buy Now Datasheet
Varistor, 710V, 275Vac, 350Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse - 64W7768 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710V, 275Vac, 350Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse
64W7768
Varistor, 710V, 275Vac, 350Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse 64W7768
VARISTOR, 710V, 275VAC, 350VDC, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

VARISTOR, 710V, 275VAC, 350VDC, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V20E275PL1B1 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V20E275PL1B1
Varistors, MOVs V20E275PL1B1
RADIAL VARISTOR 20MM

RADIAL VARISTOR 20MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 64W7768 V20E275PL1B1
Product Name Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs Varistor, 710V, 275Vac, 350Vdc, Disc 20Mm; Voltage Rating Vac Littelfuse Varistors, MOVs
IFSM 10000 amps
Unlock Full Specs
to access all available technical data