Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 80V 15A TO263AB
DIODE SCHOTTKY 30A 80V TO-263AB
Schottky Diodes & Rectifiers 30A,80V,Trench
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | VBT3080C-E3/8WGITR-ND | VBT3080C-E3/8W | VBT3080C-E3/8W | VBT3080C-E3/8W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |