Vishay Precision Group Diodes, Rectifiers - Single - V12P12-M3/86A V12P12-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1116806-V12P12-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1116806-V12P12-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - V12P12-M3/86A - 1116806-V12P12-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V12P12-M3/86A
1116806-V12P12-M3/86A
Diodes, Rectifiers - Single - V12P12-M3/86A 1116806-V12P12-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116806-V12P12-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A Current - Reverse Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116806-V12P12-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 12A
Current - Reverse Leakage @ Vr: 500μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 12A 120V 277A Diode and Rectifier - 280-V12P12-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12A 120V 277A Diode and Rectifier
280-V12P12-M3/86A
SMD 12A 120V 277A Diode and Rectifier 280-V12P12-M3/86A
12A 120V Rectifier Diode, TO-277A, Surface Mount Product overview: V12P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 120V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 120V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P12-M3/86A can be used for catalog matching and distributor lookup.

12A 120V Rectifier Diode, TO-277A, Surface Mount Product overview: V12P12-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 120V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 12A, 120V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V12P12-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - V12P12-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P12-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P12-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Diode Schottky 120V 12A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V12P12-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V12P12-M3/86A
Single Diodes V12P12-M3/86A
DIODE SCHOTTKY 120V 12A TO277A

DIODE SCHOTTKY 120V 12A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V12P12-M3/86A
Schottky Diodes & Rectifiers V12P12-M3/86A
Schottky Diodes & Rectifiers 12 Amp 120 Volt

Schottky Diodes & Rectifiers 12 Amp 120 Volt

Buy Now Datasheet
Schottky Rectifier, 12A, 120V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 06AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 12A, 120V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
06AC2623
Schottky Rectifier, 12A, 120V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 06AC2623
SCHOTTKY RECTIFIER, 12A, 120V, TO-277A; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):12A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:800mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 12A, 120V, TO-277A; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):12A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:800mV RoHS Compliant: Yes

Supplier's Site
Rect, Schottky, 12A, 120V, To-227A; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Rect, Schottky, 12A, 120V, To-227A; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3986
Rect, Schottky, 12A, 120V, To-227A; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3986
RECT, SCHOTTKY, 12A, 120V, TO-227A; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):12A; Diode Configuration:Single ; Diode Case Style:TO-227A; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

RECT, SCHOTTKY, 12A, 120V, TO-227A; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):12A; Diode Configuration:Single; Diode Case Style:TO-227A; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC) - 884-V12P12-M3/86A - Utmel Electronic Limited
Hong Kong, China
V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC)
884-V12P12-M3/86A
V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC) 884-V12P12-M3/86A
V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC)

V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC)

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - V12P12-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V12P12-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V12P12-M3/86A
DIODE SCHOTTKY 120V 12A TO277A

DIODE SCHOTTKY 120V 12A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 1116806-V12P12-M3/86A 280-V12P12-M3/86A V12P12-M3/86AGITR-ND V12P12-M3/86A V12P12-M3/86A 06AC2623 60AC3986 884-V12P12-M3/86A V12P12-M3/86A
Product Name Diodes, Rectifiers - Single - V12P12-M3/86A SMD 12A 120V 277A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 12A, 120V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay Rect, Schottky, 12A, 120V, To-227A; Repetitive Reverse Voltage Vrrm Max Vishay V12P12 Series 120 V 12 A Trench MOS Barrier Schottky Rectifier - TO-277A (SMPC) Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package TO-277A (SMPC) Tape and Reel TO-277, 3-PowerDFN SMPC (TO-277A) TO-277A TO-227A TO-277, 3-PowerDFN
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data