VARISTOR, 18V, 40V, 1210; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:AUML Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR, 18V, 40V, 1210; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:AUML Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 27.5V 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 98B2314 | V18AUMLA1210H | V18AUMLA1210H |
| Product Name | Varistor, 18V, 40V, 1210; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |