AVX Corporation Varistors, MOVs VC080514C300DP

Description
VARISTOR 18.5V 120A 0805
Description
VARISTOR 18.5V 120A 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, part number 54J9544, is a multilayer ceramic transient voltage suppressor designed for bi-directional protection against transient voltages. It operates within a temperature range of -55°C to +125°C and has a working voltage of 14V DC, with a clamping voltage of 32V. The device is capable of handling peak surge currents of up to 120A for 8/20Oºs pulses, making it suitable for applications requiring robust voltage protection. This varistor is compliant with RoHS standards and is packaged in a compact 0805 case style, which is ideal for space-constrained designs. It is applicable in various electronic devices, including microcontrollers, I/O ports, and industrial controllers, providing reliable protection against electrical surges and EMI/RFI interference.

Datasheet Summary
Powered by GS/AI

The Varistor, part number 54J9544, is a multilayer ceramic transient voltage suppressor designed for bi-directional protection against transient voltages. It operates within a temperature range of -55°C to +125°C and has a working voltage of 14V DC, with a clamping voltage of 32V. The device is capable of handling peak surge currents of up to 120A for 8/20Oºs pulses, making it suitable for applications requiring robust voltage protection. This varistor is compliant with RoHS standards and is packaged in a compact 0805 case style, which is ideal for space-constrained designs. It is applicable in various electronic devices, including microcontrollers, I/O ports, and industrial controllers, providing reliable protection against electrical surges and EMI/RFI interference.

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - VC080514C300DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC080514C300DP
Varistors, MOVs VC080514C300DP
VARISTOR 18.5V 120A 0805

VARISTOR 18.5V 120A 0805

Supplier's Site Datasheet
Varistor, 32V, 10Vac, 14Vdc, 0805; Voltage Rating Vac Kyocera Avx - 26M4805 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 32V, 10Vac, 14Vdc, 0805; Voltage Rating Vac Kyocera Avx
26M4805
Varistor, 32V, 10Vac, 14Vdc, 0805; Voltage Rating Vac Kyocera Avx 26M4805
VARISTOR, 32V, 10VAC, 14VDC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, 32V, 10VAC, 14VDC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9544 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9544
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9544
VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx - 75M3023 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx
75M3023
Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx 75M3023
VARISTOR, 18.5V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:900pFRoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:900pFRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080514C300DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080514C300DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080514C300DP
VARISTOR 18.5V 120A 0805

VARISTOR 18.5V 120A 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number VC080514C300DP 26M4805 75M3023 VC080514C300DP
Product Name Varistors, MOVs Varistor, 32V, 10Vac, 14Vdc, 0805; Voltage Rating Vac Kyocera Avx Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data