Manufacturer: Littelfuse Inc.
Win Source Part Number: 810444-V1000LA160BP
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 1.425kV
Varistor Voltage (Typ): 1.5125kV
Maximum AC Volts: 1kV
Maximum DC Volts: 1.2kV
Energy: 360J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: Disc 20mm
Varistor Voltage (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 250pF at 1MHz
VARISTOR 1.5125KV 6.5KA DISC
METAL OXIDE VARISTOR, 1.2KV, 2.42KV, RADIAL; Voltage Rating VAC:1kV; Voltage Rating VDC:1.2kV; Product Range:LA Series; Clamping Voltage Vc Max:2.42kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Voltage AC:1kV RoHS Compliant: Yes
VARISTOR, 360J, 1000VAC; Voltage Rating VAC:1kV; Voltage Rating V DC:1.2kV; Product Range:LA Series; Clamping Voltage Vc Max:2.42kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 1.5125KV 6.5KA DISC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 810444-V1000LA160BP | V1000LA160BP | 58K7188 | V1000LA160BP |
| Product Name | TVS - TVS - Varistors, MOVs - V1000LA160BP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 1.2Kv, 2.42Kv, Radial; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| CT | 250 pF |