ODG (Origin Data Global) Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 0015830534 | |
| 0015830558 | |
| 0015830658 | |
| 0855687880 | |
| 0855687881 | |
| 0855687887 | |
| 0857202050 | |
| 0870310615 | |
| 0900750009 | |
| 0900750025 | |
| 0900750029 | |
| 0900750110 | |
| 0900750132 | |
| 0900751047 | |
| 0900751057 | |
| 0986 EMC 501 (PKG OF 25) | |
| 0986 EMC 503 (PKG OF 25) | |
| 1 Shielded Bend insert Without LED -40℃~+85℃ Plugin Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS | |
| 10 POS MODULAR CONN | |
| 16 SDL FLAT PLUG ASSY | |
| 4 SDL FLAT PLUG ASSY | |
| 936060135 | |
| CONN BOOT FOR MODULAR RJ45 PLUGS | |
| CONN BOOT HOODED FOR RJ45 PLUGS | |
| CONN CAP FOR RJF 544 SERIES RCPT | |
| CONN IDC PLUG DIE | |
| CONN IDC PLUG PBT | |
| CONN IDC RJ45 8POS 10GBPS | |
| CONN IDC RJ45 8POS 1GBPS | |
| CONN JACK 1PORT 100 BASE-T PCB | |
| CONN JACK 1PORT 100 BASE-T SMD | |
| CONN JACK 1PORT 100 BASE-T | |
| CONN JACK 1PORT 1000 BASE-T PCB | |
| CONN JACK 1PORT 1000 BASE-T | |
| CONN JACK 1PORT 1G BASE-T PCB | |
| CONN JACK 2PORT 100 BASE-T PCB | |
| CONN JACK 2PORT 100 BASE-T | |
| CONN JACK 2PORT 1000 BASE-T PCB | |
| CONN JACK 2PORT 1000 BASE-T | |
| CONN JACK 4PORT 1000 BASE-T PCB | |
| CONN JACK 8PORT 1000 BASE-T PCB | |
| CONN JACK RJ45 1GB LED 1X1 | |
| CONN MOD COUPLER 8P8C TO 8P8C | |
| CONN MOD JACK 10P10C R/A SHLD | |
| CONN MOD JACK 16P R/A SHLD | |
| CONN MOD JACK 4P4C R/A UNSHLD | |
| CONN MOD JACK 4P4C VERT UNSHLD | |
| CONN MOD JACK 6P4C R/A UNSHLD | |
| CONN MOD JACK 6P6C R/A SHIELDED | |
| CONN MOD JACK 6P6C R/A UNSHLD | |
| CONN MOD JACK 6P6C VERT UNSHLD | |
| CONN MOD JACK 8P8C ANGLED SHLD | |
| CONN MOD JACK 8P8C R/A SHIELDED | |
| CONN MOD JACK 8P8C R/A SHLD | |
| CONN MOD JACK 8P8C R/A UNSHLD | |
| CONN MOD JACK 8P8C SHLD | |
| CONN MOD JACK 8P8C UNSHIELDED | |
| CONN MOD JACK 8P8C VERT SHIELDED | |
| CONN MOD JACK 8P8C VERT SHLD | |
| CONN MOD JACK 8P8C VERT UNSHLD | |
| CONN MOD PLUG 10P10C SHIELDED | |
| CONN MOD PLUG 10P10C UNSHIELDED | |
| CONN MOD PLUG 16POS SHIELDED | |
| CONN MOD PLUG 4P4C UNSHIELDED | |
| CONN MOD PLUG 4P4C | |
| CONN MOD PLUG 6P4C UNSHIELDED | |
| CONN MOD PLUG 6P4C | |
| CONN MOD PLUG 6P6C SHIELDED | |
| CONN MOD PLUG 6P6C UNSHIELDED | |
| CONN MOD PLUG 6P6C | |
| CONN MOD PLUG 8P2C UNSHIELDED | |
| CONN MOD PLUG 8P4C SHIELDED | |
| CONN MOD PLUG 8P8C SHIELDED | |
| CONN MOD PLUG 8P8C UNSHIELDED | |
| CONN MOD PLUG 8P8C | |
| CONN MOD PLUG | |
| CONN PLUG 16POS SDL 24AWG FLAT | |
| CONN PLUG 16POS SDL FLAT CABLE | |
| CONN PLUG 4POS SDL 24-26AWG RND | |
| CONN PLUG 4POS SDL FLAT CABLE | |
| CONN PLUG 4POS SDL RND 36 SERIES | |
| CONN PLUG 6POS SDL 24-26AWG RND | |
| CONN PLUG 6POS SDL AU FLAT | |
| CONN PLUG 8POS FLAT 28-26AWG | |
| CONN PLUG 8POS SDL 24-26AWG RND | |
| CONN PLUG 8POS SDL 24AWG AU FLAT | |
| CONN PLUG 8POS SDL AU FLAT | |
| CONN PLUG 8POS SDL RND 36 SERIES | |
| CONN PLUG ASSEM SHELD 16POS .050 | |
| CONN PLUG ASSEM SHIELD 16POS | |
| CONN PLUG ASSEM SHIELD 4POS .050 | |
| CONN PLUG ASSEM SHIELD 4POS | |
| CONN PLUG ASSEM SHIELD 6POS .050 | |
| CONN PLUG ASSEM SHIELD 6POS | |
| CONN PLUG ASSEM SHIELD 8POS | |
| CONN RJ45 CAT.6A RCPT | |
| CONN RJ45 CAT5E PNL MNT SKT PBT | |
| CONNECTOR ETHERNET; RJ-45; CAT. | |
| CONNECTOR PROFINET; RJ-45; CAT. | |
| CUC-STD-C1-S-R4CN V01 | |
| CUC-V14-C1ZNI-B/R4IP 8:10 | |
| CUC-V14-C1ZNI-B/SJFG :10 | |
| CUC-V14-C1ZNI-S/R4IE 8:10 | |
| CUC-V14-C1ZNI-S/R4IP 8:10 | |
| CUC-V14-C1ZNI-S/R4IP 8 | |
| CUC-V14-C1ZNI-T/R4IP 8:10 | |
| CUC-V14-C1ZNI-T/SJFG :10 | |
| ENET ATTACHABLE UV BULK 100PCS | |
| ENET MALE ATTACHABLE PG9 UV | |
| Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS | |
| ETHERNET RJ-45 CONNECTOR, IP20; | |
| FIELD TERMINATED PLUG - CAT6A RJ | |
| HAN 3A RJ45 PRELINK PLUG INSERT | |
| HAN-MAX PLUG HOOD | |
| HANPP V14 PRELINK RJ45 PLUG 8P M | |
| HDXS BC 4POS POWER PIP | |
| HOUSING 6/6 W/O LUG 900751007 | |
| HOUSING 8/8 W/O LUG | |
| IE-PCB-RJ45-THR-C3-9 0 | |
| IE-PS-RJ45-FH-BK-P | |
| IE-TO-RJ45-C | |
| INTEGRATED RJ45 TRANSFORMER WE-R | |
| IP20 DATA PLUG CONNECTOR CAT5 | |
| KIT, PLUG, STRANDED WIRE, FLEX N | |
| KIT,8P,MP,END A,CAT6,SHIELDED | |
| METAL PLUG RJ45 CAT5E | |
| MODJACK RA COMPACT CAT 5E PTH UN | |
| MODULAR JACK HSG ASSY 6CKT | |
| MODULAR PLG DIP-8POS PLG HSG ASS | |
| MODULAR PLUG HSG ASSY 8CKT | |
| OCTIS 3 POSN POWER HEADER | |
| OCTIS 8POS SIGNAL HEADER | |
| OCTIS KIT POE 10S 26MM | |
| OCTIS PLUG KIT 2POS PWR 26MM | |
| OCTIS PLUG KIT 8POS SIG POE 26MM | |
| ODVA BULKHEAD PASSTHROUGH RECE | |
| ODVA BULKHEAD PUNCHDOWN RECEPT | |
| ODVA FIELD ATTACH ASSY SOLID | |
| PLUG ASSY RJ45 CAT.6A | |
| PLUG KIT, COMMON CORE | |
| PLUG MOD CUC-IND-C1ZNI-T/R4IP 8 | |
| PRELINK RJ45 PLUG, IP20 35 ANGLE | |
| PRELINK RJ45 PLUG, IP20 90 ANGLE | |
| PUSH-PULL ADVANCE CONNECTOR (VER | |
| PUSH-PULL CONNECTOR (VERSION 14) | |
| RJ45 CONNECTOR CAT6A, IP20 PLUG | |
| RJ45 CONNECTOR DEGREE OF PROTECT | |
| RJ45 PLUG 8P4C FOR PROFINET | |
| RJ45 PLUG, NO TOOLS REQUIRED, AN | |
| RJ45 PLUG,PUSH-PULL,ASSY, C AT5 , | |
| RJ45 SOCKET INSERT, DEGREE OF PR | |
| RJ45 W/ LED, TAB UP, OFFSET, DIP | |
| RJ45-CAT.5E FM 45 | |
| RJ45-CAT.5E, PROFINET | |
| RJ45-CAT.6A T568B SOLID OR 7STR | |
| RJ45-CAT.6A, 90DEG T568A, 19WIRE | |
| RJ45-CAT.6A, 90DEG, T568A, 7WIRE | |
| RJ45-PLUG; MOD PLUG 8 POSITION 8 | |
| RJFTV SIZE 19 38999 SHELL JAM NU | |
| RJFTV SIZE 19 38999 SHELL PLUG K | |
| RJI RJ45 PN STVB. CAT5, 4P IDC 1 | |
| SPE, SINGLE PAIR ETHERNET FIELD | |
| SPE, SINGLE PAIR ETHERNET M8 SPE | |
| SPE, SINGLE PAIR ETHERNET PCB CO | |
| T1 INDUSTRIAL PLUG SL-C IP20 - 1 | |
| ULOCK D-CODE M12 REC TO RJ45 | |
| ULTRA-LOCK D-CODE M12 TO RJ45 20 | |
| VARIANT 14; METAL PLUG, RJ45,CAT | |
| VS-08-RJ45-5-Q/IP20 TIA568A | |
| VS-PPC-C1-MNNA-4Q5-E MC | |
| WE-RJ45LAN INTEGRATED RJ45 TRANS | |
| WR-MJ_MODULAR JACKS_MID-MOUNT_TH |
| Next >> |