Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - V30150C-E3/4W V30150C-E3/4W

Description
Manufacturer: Vishay Win Source Part Number: 091939-V30150C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 091939-V30150C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - V30150C-E3/4W - 091939-V30150C-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - V30150C-E3/4W
091939-V30150C-E3/4W
Diodes, Rectifiers - Arrays - V30150C-E3/4W 091939-V30150C-E3/4W
Manufacturer: Vishay Win Source Part Number: 091939-V30150C-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 091939-V30150C-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.36V @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - V30150C-E3/4WGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
150V 15A TO220 Diode and Rectifier
286-V30150C-E3/4W
150V 15A TO220 Diode and Rectifier 286-V30150C-E3/4W
DIODE ARR SCHOT 150V 15A TO220-3 Product overview: V30150C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30150C-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 15A TO220-3 Product overview: V30150C-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V30150C-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - V30150C-E3/4W - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
V30150C-E3/4W
Diode Arrays V30150C-E3/4W
DIODE ARRAY SCHOTTKY 150V TO220

DIODE ARRAY SCHOTTKY 150V TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V30150C-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V30150C-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers V30150C-E3/4W
DIODE ARR SCHOT 150V 15A TO220-3

DIODE ARR SCHOT 150V 15A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V30150C-E3/4W
Schottky Diodes & Rectifiers V30150C-E3/4W
Schottky Diodes & Rectifiers 30 Amp 150 Volt Dual TrenchMOS

Schottky Diodes & Rectifiers 30 Amp 150 Volt Dual TrenchMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 091939-V30150C-E3/4W V30150C-E3/4WGI-ND 286-V30150C-E3/4W V30150C-E3/4W V30150C-E3/4W V30150C-E3/4W
Product Name Diodes, Rectifiers - Arrays - V30150C-E3/4W Diode Arrays 150V 15A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 1.36 volts 1.36 volts 1.36 volts
VR 150 volts 150 volts
IR 0.2000 mA 0.2000 mA
Unlock Full Specs
to access all available technical data