Littelfuse, Inc. Varistors, MOVs V25S550P

Description
VARISTOR 910V 22KA RADIAL
Datasheet
Description
VARISTOR 910V 22KA RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V25S550P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V25S550P
Varistors, MOVs V25S550P
VARISTOR 910V 22KA RADIAL

VARISTOR 910V 22KA RADIAL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V25S550P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V25S550P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V25S550P
VARISTOR 910V 22KA RADIAL

VARISTOR 910V 22KA RADIAL

Supplier's Site
Varistor, Mov, 1.475Kv, Radial Leaded; Voltage Rating Vac Littelfuse - 37AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.475Kv, Radial Leaded; Voltage Rating Vac Littelfuse
37AC4557
Varistor, Mov, 1.475Kv, Radial Leaded; Voltage Rating Vac Littelfuse 37AC4557
VARISTOR, MOV, 1.475KV, RADIAL LEADED; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.475kV; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes

VARISTOR, MOV, 1.475KV, RADIAL LEADED; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:1.475kV; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V25S550P V25S550P 37AC4557
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 1.475Kv, Radial Leaded; Voltage Rating Vac Littelfuse
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data