VARISTOR 53V 180A 1206
VARISTOR, 42V, 92V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MLA Series; Clamping Voltage Vc Max:92V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Peak Energy (10/1000uS):800mJ RoHS Compliant: Yes
VARISTOR, 42V, 92V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:ML Series; Clamping Voltage Vc Max:86V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:180A; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes |
| Product Number | V42MLA1206H | V42MLA1206H | 05B9242 | 75M5777 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 42V, 92V, 1206; Voltage Rating Vac Littelfuse | Varistor, 42V, 92V, 1206; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |