ODG (Origin Data Global) Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
0.3MP 1/10.3 CIS SOC
1.0 MP 1/4 CIS
1.2 MP 1/3 CIS
1.2 MP 1/3 GS CIS
1.3MP 1/3.7 CIS SO
1/4-INCH COLOR CMOS NTSC/PAL DIG
1/4INCH COLOR CMOS NTSC/PAL DIGI
120MP 2.2UM APS MONO
120MP 2.2UM APS RGB-NIR
120MP 2.2UM APS RGB
1280 X 960, 54 FPS, COLOR
1280 X 960, 54 FPS, MONO
13MP 1/3 CIS SO
1600 X 1200, 60 FPS, COLOR
1600 X 1200, 60 FPS, MONO
1920 X 1080, 30 FPS, COLOR
1920 X 1200, 160 FPS, COLOR
1920 X 1200, 160 FPS, MONO
1MP 1/3 CIS SO
1MP 1/4 CIS SO
1MP 1/4 CIS SOC
1MP 1/4 CIS
2.0(L)X 1. 3 (W)X 0 .8 (H) MM PD
2.3 MP 1/2.7" CMOS IMAGE SENSOR
2.7MP 19UM 2160X1280 MONO
2592 X 1944, 14 FPS, COLOR
2592 X 1944, 14 FPS, MONO
2592 X 1944, 60 FPS, COLOR
2MP 1/2 CIS SO
2MP 1/3 CIS SO
3.0 (L)2.0 (W) 1.0 (H) MM PD
3.2(L)X 2.7 (W)X 1.1 (H) MM PD
3.2(L)X2.7 (W) 1 (H) MM PD
3.5 MP 1/3 CIS
35-ELEMENT SILICON PHOTODIODE AR
38-ELEMENT LOW NOISE SILICON PHO
38-ELEMENT SILICON PHOTODIODE AR
3840 X 2160 30FPS, COLOR
3843 X 2160, 45 FPS, COLOR
3MP 1/2 CIS SO
4208 X 3120, 30 FPS, COLOR
5MP 1/2 CIS SO
850NM LONGRANGE 1D TOF SENSOR
8MP 1/2 CIS SO
AR0132AT6R00XPEA0-TB -DPBR
AR0144CSSC00SUD20
AR0147AT2C00XUEG1-DP BR
AR1630CSSC34SMD10
ARRAY, 8X8, PM1125-WB
ARRAY, 8X8, PM3315-WL
ARRAY, 8X8, PM3347-WL
AS5147U-HTST TSSOP14 LF T&RDP
AS5600L-ASOM SOIC8 LF T&RDP
BOARD MOUNT OPTICAL SENSOR
CAMERA 3D TIME OF FLIGHT
CAMERA DEPTH MODULE ID F450
CAMERA DEPTH PERIPH ID F455
CMOS IMAGE SENSOR 1.2 MP 1/3"
CMOS IMAGE SENSOR
DETECTOR ASSY (4503A-03,503A-03
DETECTOR ASSY
DIA. 5MM 940NM LAMP TYPE PHOTOTR
DIGITAL 16BIT SERIAL OUTPUT TYPE
DIGITAL IMAGE SENSOR IBGA
DIGITAL RGB IR & ALS
DIODE DETECTOR ASSY
ENCODER REFL OPT 2CH 180LPI ANG
HALL-EFFECT ANGLE SENSOR
HVC-P2 50 PC PACK
IC SENSOR MAG ROTARY 12BIT 8SOIC
IMAGE SENSOR 0.3MP
IMAGE SENSOR 1.0MP 1/4 CIS
IMAGE SENSOR 1.2MP 1/3 CIS
IMAGE SENSOR 1.2MP 1/3 GS CIS
IMAGE SENSOR 13MP 1/3 CIS SO
IMAGE SENSOR 13MP 1/3
IMAGE SENSOR 18MP 1/2.3 CIS
IMAGE SENSOR 1MP 1/3 CIS SO
IMAGE SENSOR 1MP 1/4 CIS IBGA-63
IMAGE SENSOR 2 MP 1/3 CIS SO
IMAGE SENSOR 2 MP 1/3 CIS
IMAGE SENSOR 2MP 1/3 CIS SO
IMAGE SENSOR 2MP 48MPLCC
IMAGE SENSOR 3.1MP 1/3 CIS
IMAGE SENSOR 3MP 1/3 CIS
IMAGE SENSOR 4MP 48PLCC
IMAGE SENSOR 5MP 1/2 CIS SO
IMAGE SENSOR 8MP 1/3 CIS
IMAGE SENSOR CMOS 1.3MP 1/4 CIS
IMAGE SENSOR CMOS 18MP IBGA60
IMAGE SENSOR CMOS 1MP 1/4 CIS SO
IMAGE SENSOR CMOS 1MP 1/4 CIS
IMAGE SENSOR CMOS 5MP 52PLCC
IMAGE SENSOR CMOS IBGA-87
IMAGE SENSOR CMOS ODCSP-69
IMAGE SENSOR CMOS
IMAGE SENSOR MONO CMOS 48-ILCC
IMAGE SENSOR MONO CMOS
IMAGE SENSOR RGB 80-IBGA
IMAGE SENSOR RGB CMOS
IMAGE SENSOR
Image Sensors, Camera
INGAAS, 0.25MM, TO-46
IR (INFRARED) RECEIVER SENSOR -
LI7060SAC 2.8MP 3.2M RGB HDR
LINE SCAN SENSOR 4LS_10K_RGB_V2.
LINE SCAN SENSOR 4LS_10K_V2.1 FT
LINE SCAN SENSOR 4LS_15K_RGB_V1.
LINE SCAN SENSOR 4LS_2K5_B&W_LGA
LINE SCAN SENSOR 4LS_2K5_RGB_LGA
LINE SCAN SENSOR 4LS_7K5_B&W_CER
LINE SCAN SENSOR 4LS_7K5_RGB_CER
LINEAR IC
LOGIC OUTPUT PHOTO IC
PHOTO-INTERRUPTER SLOTTED TYPE
PHOTODIODE 10V 0.3MM TO46
PHOTODIODE 350 TO 1120 NM
PHOTODIODE 780 TO 1050 NM
PHOTODIODE 790 TO 1050 NM
PHOTODIODE 800-1700NM SMD 1206
PHOTODIODE 870 TO 1050 NM
PHOTODIODE AVALANCHE 0.9MM TO-5
PHOTODIODE AVALANCHE 5MM MODULE
PHOTODIODE BLUE MICRO SMT
PHOTODIODE ELECTRON DET 576MM2
PHOTODIODE ELECTRON DETECTOR 5MM
PHOTODIODE MICRO 1206 SMT
PHOTODIODE RED MICRO SMT
PHOTODIODE UV MICRO 1206 SMT
PHOTOTRANSISTOR 450 TO 1080 NM
PROGRAMMABLE ANGLE SENSOR IC WIT
REALSENSE CAMERA SR300
REALSENSE DEPTH CAMERA D435
REALSENSE DEPTH D405 CAMERA ONLY
SENSOR 3D TIME OF FLIGHT
SENSOR ANGLE 360DEG SMD
SENSOR ANGLE 360DEG SOLDER TAB
SENSOR ANGLE 360DEG SOLDER
SENSOR ANGLE 90DEG SMD
SENSOR ANGLE SMD
SENSOR ELECTRON DETECTION 15MM
SENSOR ELECTRON DETECTION 1MM
SENSOR ELECTRON DETECTION 331MM2
SENSOR ELECTRON DETECTION 40DIP
SENSOR ELECTRON DETECTION 9MM
SENSOR IMAGE 5MP RGB CMOS
SENSOR IMAGE 5MP RGB-NIR CMOS
SENSOR IMAGE COLOR CMOS 48-ILCC
SENSOR IMAGE MONO CMOS 48-ILCC
SENSOR OPT 420NM UV
SENSOR OPT 450NM COLOR 20LGA
SENSOR OPT 500NM AMB 4CHIPLED
SENSOR OPT 500NM AMB 6CHIPLED
SENSOR OPT 530NM AMBIENT 5WSOF
SENSOR OPT 550NM AMBIENT 10SMD
SENSOR OPT 550NM AMBIENT 6SMD
SENSOR OPT 560NM AMB 6CHIPLED
SENSOR OPT 560NM AMBIENT 5WSOF
SENSOR OPT 560NM AMBIENT 6SMD
SENSOR OPT 560NM AMBIENT 6WSOF
SENSOR OPT 560NM AMBIENT 8SMD
SENSOR OPT 560NM AMBIENT MODULE
SENSOR OPT 565NM AMB 6CHIPLED
SENSOR OPT 580NM AMBIENT SMD
SENSOR OPT 590NM AMBIENT SMD
SENSOR OPT 590NM AMBIENT T-1 3/4
SENSOR OPT 600NM AMBIENT 6WSOF
SENSOR OPT 620NM AMB 4CHIPLED
SENSOR OPT 625NM AMBIENT MODULE
SENSOR OPT 640NM AMB 6CHIPLED
SENSOR OPT 640NM AMBIENT 8SMD
SENSOR OPT 770NM AMBIENT 5MM
SENSOR OPT 850NM IR 8SMD
SENSOR OPT 850NM IR MODULE
SENSOR OPT AMB/GESTURE 18SMD
SENSOR OPT AMBIENT 20LGA
SENSOR OPT AMBIENT WSON008X2120
SENSOR OPT GAMING IC 8DIP
SENSOR OPT IR 8SON
SENSOR OPT MOUSE 8DIP
SENSOR OPT REFLECTIVE 1MM 8SMD
SENSOR OPT REFLECTIVE 2MM 6SMD
SENSOR OPT REFLECTIVE 2MM 8SMD
SENSOR OPT SLOT PHOTOTRAN PCB MT
SENSOR OPT SLOT PHOTOTRANS 4DIP
SENSOR OPTICAL 10M SPI
SENSOR OPTICAL 10MM MOD W/CONN
SENSOR OPTICAL 2-10MM DIGITAL
SENSOR OPTICAL 50MM MOD W/CONN
SENSOR OPTICAL MOUSE LP 16-DIP
SENSOR PHOTO 580NM TOP VIEW 1210
SENSOR PHOTO 620NM 0805
SENSOR PHOTO 630NM 2SMD
SENSOR PHOTO 630NM RADIAL
SENSOR PHOTO 880NM TOP TO206AA
SENSOR PHOTO SIDE VIEW 2SMD
SENSOR PHOTO TOP VIEW 0805
SENSOR PHOTODIODE 254NM
SENSOR PHOTODIODE 420NM 84CLCC
SENSOR PHOTODIODE 420NM 9EBGA
SENSOR PHOTODIODE 420NM ARRAY
SENSOR PHOTODIODE 420NM MODULE
SENSOR PHOTODIODE 560NM SIDE
SENSOR PHOTODIODE 565NM RADIAL
SENSOR PHOTODIODE 580NM 2012
SENSOR PHOTODIODE 580NM SMD
SENSOR PHOTODIODE 630NM
SENSOR PHOTODIODE 660NM TO18
SENSOR PHOTODIODE 660NM TO46
SENSOR PHOTODIODE 660NM TO5
SENSOR PHOTODIODE 660NM TO8
SENSOR PHOTODIODE 660NM
SENSOR PHOTODIODE 675NM MODULE
SENSOR PHOTODIODE 850NM 2DIP
SENSOR PHOTODIODE 850NM 2SMD GW
SENSOR PHOTODIODE 850NM 2SMD
SENSOR PHOTODIODE 850NM T/H
SENSOR PHOTODIODE 850NM TO39-2
SENSOR PHOTODIODE 880NM 2DIP
SENSOR PHOTODIODE 880NM 2SMD GW
SENSOR PHOTODIODE 880NM 2SMD
SENSOR PHOTODIODE 900NM 4DIP
SENSOR PHOTODIODE 920NM RADIAL
SENSOR PHOTODIODE 940NM 2SMD
SENSOR PHOTODIODE 950NM 2DIP
SENSOR PHOTODIODE 950NM 2SMD GW
SENSOR PHOTODIODE 950NM TO226-2
SENSOR ROTARY 330DEG PC PIN
SENSOR ROTARY 330DEG SMD
SENSOR ROTARY 360DEG SMD
SIPM CSP 3X3MM 30UM NUVHD
SIPM CSP 6X6MM 30UM NUVHD
SIPM PCB 2X1 6MM 40UM NUV-MT
SIPM PCB 4X4 4MM 40UM NUV-MT
SIPM, 1X1MM, MP25, WB, BGA
SIPM, 3X3MM, MP15, WB,BGA
SIPM, 3X3MM, MP47, WL, BGA
SPEED AND POSITION
THE AS7343 IS A 14-CHANNEL HIGHL
ULTRALEAP 3DI STEREO HAND TRACKI
UV-B SENSOR, ALGAN, TO-46
VGA 1/4 CIS SOC
VGA 1/4 SOC
WL-SDSB SMT PHOTODIODE SIDEVIEW
WL-STCW SMT PHOTOTRANSISTOR CHIP
WL-TDRB THT PHOTODIODE ROUND BLA
WL-TDRW THT PHOTODIODE ROUND WAT

Next >>