AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080505A150RP

Description
VARISTOR 8.5V 40A 0805
Datasheet
Description
VARISTOR 8.5V 40A 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080505A150RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080505A150RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080505A150RP
VARISTOR 8.5V 40A 0805

VARISTOR 8.5V 40A 0805

Supplier's Site
Varistors, MOVs - VC080505A150RP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC080505A150RP
Varistors, MOVs VC080505A150RP
VARISTOR 8.5V 40A 0805

VARISTOR 8.5V 40A 0805

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx - 96C8771 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx
96C8771
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx 96C8771
VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1100pF RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1100pF RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx - 75M3020 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx
75M3020
Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx 75M3020
VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1100pF RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1100pF RoHS Compliant: Yes

Supplier's Site
Varistor, Mlv, 18V, 0805 Rohs Compliant Kyocera Avx - 80AH2676 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 18V, 0805 Rohs Compliant Kyocera Avx
80AH2676
Varistor, Mlv, 18V, 0805 Rohs Compliant Kyocera Avx 80AH2676
VARISTOR, MLV, 18V, 0805 ROHS COMPLIANT: YES

VARISTOR, MLV, 18V, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number VC080505A150RP VC080505A150RP 96C8771
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, 8.5V, 18V, 0805; Voltage Rating Vac Kyocera Avx
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data