Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE 15 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT PACKAGE-3, Rectifier Diode Product overview: VB30200C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30200C-E3/8W can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1116912-VB30200C-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 15A
Current - Reverse Leakage @ Vr: 160μA @ 200V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VB30200C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SHD117236P; SHD118246PB-G; SHD118246PA-G; SHD118246PA;
Introduction Date: January 08, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 30 Amp 200 Volt
DIODE ARR SCHOT 200V 15A TO263AB
DIODE ARRAY SCHOTTKY 200V TO263
Schottky Diodes & Rectifiers 30 Amp 200 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | VB30200C-E3/8WGIDKR-ND | 280-VB30200C-E3/8W | 1116912-VB30200C-E3/8W | 884-VB30200C-E3/8W | VB30200C-E3/8W | VB30200C-E3/8W | VB30200C-E3/8W |
| Product Name | Diode Arrays | 15 A 200 V Diode and Rectifier | Diodes, Rectifiers - Arrays - VB30200C-E3/8W | Schottky Diodes & Rectifiers 30 Amp 200 Volt | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | TO-263AB | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK (TO-263AB) |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 15 amps |