Diode Schottky 45V 30A (DC) Surface Mount SMPD
Diode Schottky 45V 30A (DC) Surface Mount SMPD
Diode Schottky 45V 30A (DC) Surface Mount SMPD
DIODE SCHOTTKY 45V 30A SMPD
DIODE SCHOTTKY 45V 30A SMPD
Schottky Diodes & Rectifiers 30A 45V .28V@5A TrenchMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | V30DL45BP-M3/IGIDKR-ND | V30DL45BP-M3/I | V30DL45BP-M3/I | V30DL45BP-M3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |