Manufacturer: Littelfuse Inc.
Win Source Part Number: 811524-V24AUMLA2220H
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 32V
Varistor Voltage (Typ): 35.5V
Maximum AC Volts: 19V
Maximum DC Volts: 24V
Energy: 5.0J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Varistor Voltage (Maximum): 39V
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
VARISTOR 35.5V 2220
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 811524-V24AUMLA2220H | V24AUMLA2220H | V24AUMLA2220H |
| Product Name | TVS - TVS - Varistors, MOVs - V24AUMLA2220H | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |